TVS DIODE 136VWM 219VC DO204AC
219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, UNIDIR, 136V, 600W, DO-15-2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE160A/BCT-ND | 66AJ7667 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 136V, 600W, Do-15-2 Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | |
| VC | 219 volts |