21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS Diode Bidirectional 600W 12V DO-15
TVS Diode Bidirectional 600W 12V DO-15
TVS Diode Bidirectional 600W 12V DO-15
TVS DO15 10.2V 600W BIDIR
TVS DIODE 10.2VWM 21.7VC DO15
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 10.2 V, DO-15, 2, 11.4 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 600W 12V Bidirect
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11383-1-ND | 4859187 | 4859187P | P6KE12CA | P6KE12CA | 59M7577 | P6KE12CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 10.2 V, Do-15, 2, 11.4 V Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | DO-204AC | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 16.7 volts | 21.7 volts | 21.7 volts | ||||
| VBR | 11.4 volts | 11.4 volts | 11.4 volts |