The TVS Diode from Taiwan Semiconductor, part number P6KE111A, is designed for transient voltage suppression with a peak power dissipation of 600W. It operates in a unidirectional configuration and has a reverse stand-off voltage (Vrwm) of 111V, with a maximum clamping voltage (Vc) of 179V. The diode features low dynamic impedance and excellent clamping capability, making it suitable for protecting sensitive electronic components from voltage spikes. This device has a fast response time, typically less than 1.0 picosecond for unidirectional applications, and a reverse leakage current (I_R) of less than 1OºA above 10V. It is compliant with RoHS and WEEE directives, and is halogen-free according to IEC standards. The diode is housed in a DO-204AC (DO-15) package, which is suitable for various mounting applications. Engineers considering this product should note its AEC-Q101 qualification, indicating suitability for automotive applications, and its pure tin plated leads, which are solderable per JESD standards. The operating junction temperature range is from -55°C to +175°C, providing versatility in different environmental conditions.
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-15
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 111V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE130AFSCT-ND | 99AC4204 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 111V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | |
| VC | 179 volts | 179 volts |
| VBR | 124 volts |