21.2V Clamp 28A Ipp Tvs Diode Through Hole DO-15
21.2V Clamp 28A Ipp Tvs Diode Through Hole DO-15
TVS DIODE, 600W, 12.8V, BIDIR, DO-204AC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6KE15CATR-ND | 83AH2767 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 12.8V, Bidir, Do-204Ac Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | |
| VC | 21.2 volts |