The P6KE12AG is a unidirectional transient voltage suppressor for protecting voltage-sensitive components from high-energy transients. It has a working peak reverse voltage of 10.2 V, a breakdown voltage of 11.4 V to 12.6 V at 1 mA, and clamps at 16.7 V under a 36 A peak pulse current. The device handles 600 W of peak power for a 1 ms pulse with low leakage below 5 µA above 10 V. It is packaged in an axial lead case (017AA), with polarity marked by a cathode band, and is rated for operation from −55°C to +150°C. The thermal resistance from junction to lead is 20 °C/W. It meets UL 497B for isolated loop circuit protection and has an ESD rating of Class 3 (>16 kV) per the human body model. Response time is typically less than 1 ns.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6KE series . The P6KExxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The P6KExxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range from 5.8 V to 171 V Peak Power Rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads arereadily solderable
16.7V Clamp 36A (8/20µs) Ipp Tvs Diode Through Hole Axial
Trans Voltage Suppressor Diode, 600W, 10.2V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, SURMETIC40, CASE 017AA-01, 2 PIN Product overview: P6KE12AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE12AG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085746-P6KE12AG
Packaging: Bulk
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 36A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE12AG | P6KE12AGOS-ND | 144-P6KE12AG | 1085746-P6KE12AG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: P6KExxA - P6KE12AG | TVS Diodes | 600W 10.2V TVS Protection Diode | TVS - TVS - Diodes - P6KE12AG |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||
| Configuration | Single | Single | ||
| Package | T-18, Axial | Axial | ||
| Peak Pulse Power | 600 watts | |||
| VC | 16.7 volts | 16.7 volts |