DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 190 200 210 220 230 240 243 244 245 246 247 248 249 250 251 252 253 254 255 260 270 280 290 300 310 350 400 417
Product Name Notes
16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.7V Clamp 25A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
17.3V Clamp 24A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
179V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
179V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
179V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount SMA
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 23A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 23A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
187.95V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
187V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.11V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
207V Clamp 2A Ipp Tvs Diode Surface Mount SMA
209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA
21.2V Clamp 18.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 19.3A Ipp Tvs Diode Surface Mount SMA
21.2V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.2V Clamp 20A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
215V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
217.35V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
219V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA
22.26V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 18.2A Ipp Tvs Diode Surface Mount SMA
22.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.5V Clamp 19A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
229.95V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22V Clamp 19A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 18A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.63V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
230V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
234V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
234V Clamp 1.8A Ipp Tvs Diode Surface Mount SMA
243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA
244V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
245.7V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA
246V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
246V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.2V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.2V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.2V Clamp 16.1A Ipp Tvs Diode Surface Mount SMA
25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.5V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.5V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
258.3V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
258V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA
26.78V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA
292V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 10.2VWM 16.7V DO214AC
TVS DIODE 10.5VWM 19VC DO214AC
TVS DIODE 105VWM 187VC DO214AC
TVS DIODE 11.1VWM 18.2V DO214AC
TVS DIODE 111VWM 179VC DO214AC
TVS DIODE 12.1VWM 22VC DO214AC
TVS DIODE 12.8VWM 21.2V DO214AC
TVS DIODE 12.8VWM 21.2VC SMA
TVS DIODE 12.9VWM 23.5V DO214AC
TVS DIODE 121VWM 215VC DO214AC
TVS DIODE 128VWM 207VC DO214AC
TVS DIODE 13.6VWM 22.5V DO214AC
TVS DIODE 130VWM 230VC DO214AC
TVS DIODE 136VWM 219VC DO214AC
TVS DIODE 138VWM 244VC DO214AC
TVS DIODE 14.5VWM 26.5V DO214AC
TVS DIODE 145VWM 234VC DO214AC
TVS DIODE 146VWM 258VC DO214AC
TVS DIODE 15.3VWM 25.2V DO214AC
TVS DIODE 15.3VWM 25.5V DO214AC
TVS DIODE 154VWM 246VC DO214AC
TVS DIODE 9.72VWM 17.3V DO214AC
TVS, BI-DIR, 400W, 15.3V, DO-214
TVS, UNI-DIR, 400W, 12.8V, DO-21

<< Prev Next >>