TVS DIODE 10.2VWM 16.7V DO204AC
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
P6KE, DO-204AC, 10.2V, 16.7V, BO
TVS DIODE, BIDIR, 10.2V, 600W, DO-15-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE12CA/BCT-ND | P6KE12CA/B | 66AJ7660 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 10.2V, 600W, Do-15-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 16.7 volts | 16.7 volts |