16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W,12V 5%,UNIDIR,AXIAL TVS
TVS DIODE 10.2VWM 16.7VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE12AHE3/73-ND | 09N1630 | P6KE12AHE3/73 |
| Product Name | TVS Diodes | 600W,12V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 16.7 volts | 16.7 volts |