179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diode, 600W, Unidirectional, 137V Breakdown, DO-204AC Product overview: P6KE130A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE130A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 111VWM 179VC DO204AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6KE130A-E3/54GITR-ND | 144-P6KE130A-E3/54 | P6KE130A-E3/54 | 76K9155 |
| Product Name | TVS Diodes | 600W 137V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,111V V(Rwm),do-204Ac Vishay |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 179 volts | 179 volts |