18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 11.1VWM 18.2VC DO204AC
TVS DIODE, 600W, 13V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 13V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE13CA-E3/54GICT-ND | P6KE13CA-E3/54 | 76K9145 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 13V, Do-204Ac; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 18.2 volts | 18.2 volts | |
| VBR | 12.4 volts | 12.4 volts |