Manufacturer: Micro Commercial Co
Win Source Part Number: 1085739-P6KE11A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 38A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
15.6V Clamp 38A Ipp Tvs Diode Through Hole DO-15
15.6V Clamp 38A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 9.4VWM 15.6VC DO15
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085739-P6KE11A-TP | P6KE11A-TPMSCT-ND | P6KE11A-TP |
| Product Name | TVS - TVS - Diodes - P6KE11A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| VWM | 9.4 volts | ||
| IPPM | 38 amps | ||
| VC | 15.6 volts | 15.6 volts | 15.6 volts |
| VBR | 10.5 volts | 10.5 volts | 10.5 volts |