Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE11CA-E3/54 P6KE11CA-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1085735-P6KE11CA-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 9.4V Minimum Breakdown Voltage: 10.5V Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 38.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085735-P6KE11CA-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 9.4V Minimum Breakdown Voltage: 10.5V Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 38.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE11CA-E3/54 - 1085735-P6KE11CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE11CA-E3/54
1085735-P6KE11CA-E3/54
TVS - TVS - Diodes - P6KE11CA-E3/54 1085735-P6KE11CA-E3/54
Manufacturer: Vishay Win Source Part Number: 1085735-P6KE11CA-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 9.4V Minimum Breakdown Voltage: 10.5V Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 38.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085735-P6KE11CA-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 38.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 112-P6KE11CA-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-P6KE11CA-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 11.6V TVS Protection Diode - 144-P6KE11CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 11.6V TVS Protection Diode
144-P6KE11CA-E3/54
600W 11.6V TVS Protection Diode 144-P6KE11CA-E3/54
600W Bidirectional TVS Diode, 11.6V Breakdown, DO-15 Product overview: P6KE11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 11.6V Breakdown, DO-15 Product overview: P6KE11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 11.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 11.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE11CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE11CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE11CA-E3/54
TVS DIODE 9.4VWM 15.6VC DO204AC

TVS DIODE 9.4VWM 15.6VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085735-P6KE11CA-E3/54 112-P6KE11CA-E3/54TR-ND 144-P6KE11CA-E3/54 P6KE11CA-E3/54
Product Name TVS - TVS - Diodes - P6KE11CA-E3/54 TVS Diodes 600W 11.6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15)
VWM 9.4 volts
IPPM 38.5 amps
VC 15.6 volts 15.6 volts 15.6 volts
VBR 10.5 volts 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data