Vishay Precision Group 600W 168V TVS Protection Diode P6KE160CA-E3/54

Description
600W Bidirectional TVS Diode, 168V Breakdown, DO-204AC Product overview: P6KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 168V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 168V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 168V Breakdown, DO-204AC Product overview: P6KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 168V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 168V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 168V TVS Protection Diode - 144-P6KE160CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 168V TVS Protection Diode
144-P6KE160CA-E3/54
600W 168V TVS Protection Diode 144-P6KE160CA-E3/54
600W Bidirectional TVS Diode, 168V Breakdown, DO-204AC Product overview: P6KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 168V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 168V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 168V Breakdown, DO-204AC Product overview: P6KE160CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 168V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 168V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE160CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE160CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE160CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE160CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE160CA-E3/54
TVS DIODE 136VWM 219VC DO204AC

TVS DIODE 136VWM 219VC DO204AC

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac; Product Range Vishay - 17X9954 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac; Product Range Vishay
17X9954
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac; Product Range Vishay 17X9954
DIODE, TVS, BI-DIRECTIONAL, 5W, 136V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:136V; Clamping Voltage Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 136V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:136V; Clamping Voltage Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac, Full Reel; Product Range Vishay - 76K9257 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac, Full Reel; Product Range Vishay
76K9257
Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac, Full Reel; Product Range Vishay 76K9257
DIODE, TVS, BI-DIRECTIONAL, 5W, 136V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:136V; Clamping Voltage Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 136V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:136V; Clamping Voltage Max:219V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6KE160CA-E3/54 P6KE160CA-E3/54GITR-ND P6KE160CA-E3/54 17X9954
Product Name 600W 168V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 5W, 136V, Do-204Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data