27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Unidirectional 600W TVS diode,P6KE15A
Unidirectional 600W TVS diode,P6KE15A
Unidirectional 600W TVS diode,P6KE15A
TVS DO15 12.8V 600W UNIDIR
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 12.8 V, DO-15, 2, 14.3 V RoHS Compliant: Yes
DIODE, TVS, 15V, 600W; Product Range:P6KE1 Series; TVS Polarity:Unidirectio
TVS DIODE 13VWM 27.2VC DO15
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14731-3-ND | 4859216 | 4859216P | P6KE15A | 34X2776 | 74AC7366 | P6KE15A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 12.8 V, Do-15, 2, 14.3 V Rohs Compliant Stmicroelectronics | Diode, Tvs, 15V, 600W; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 21.2 volts | 27.2 volts | 27.2 volts | ||||
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |