Win Source Part Number: 1083622-P6KE160A-B
Category: Circuit Protection>TVS - Diodes
Series: P6KE
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 136V
Voltage - Breakdown (Min): 152V
Voltage - Clamping (Max) @ Ipp: 219V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.8A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): P6SMB160A; P6KE160A; SMBJ120A; SMBJ130A; SMBJ110A;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -P6KE160A-B,P6KE160A
219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 136VWM 219VC DO204AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083622-P6KE160A-B | P6KE160A-BLF-ND | P6KE160A-B |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 219 volts | 219 volts | 219 volts |
| VBR | 152 volts | 152 volts | 152 volts |