The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 600W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 11.1VWM 18.2VC DO204AC
TVS DIODE, 600W, 13V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 13V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE 11.1VWM 18.2VC DO204AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE13CA | P6KE13CALFCT-ND | P6KE13CA | 17H1810 | P6KE13CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 13V, Do-15; Product Range Littelfuse | TVS Diodes |
| VR | 11.1 volts | ||||
| VBR | 12.4 to 13.7 volts | 12.4 volts | 12.4 volts | 12.4 volts | 12.4 volts |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial |