Micro Commercial Components Corp. TVS Diodes P6KE160A-TP

Description
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE160A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15

219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Diodes - P6KE160A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15

219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS - TVS - Diodes - P6KE160A-TP - 1085762-P6KE160A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE160A-TP
1085762-P6KE160A-TP
TVS - TVS - Diodes - P6KE160A-TP 1085762-P6KE160A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1085762-P6KE160A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-15 STAND-OFF Voltage (Vwm): 136V Minimum Breakdown Voltage: 152V Max Clamping Voltage: 219V Peak Pulse Current(Ippm): 2.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1085762-P6KE160A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 136V
Minimum Breakdown Voltage: 152V
Max Clamping Voltage: 219V
Peak Pulse Current(Ippm): 2.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
TVS Protection Diode - 144-P6KE160A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE160A-TP
TVS Protection Diode 144-P6KE160A-TP
TVS DIODE 136VWM 219VC DO15 Product overview: P6KE160A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 136VWM 219VC DO15 Product overview: P6KE160A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE160A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE160A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE160A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE160A-TP
TVS DIODE 136VWM 219VC DO15

TVS DIODE 136VWM 219VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE160A-TPMSCT-ND 1085762-P6KE160A-TP 144-P6KE160A-TP P6KE160A-TP
Product Name TVS Diodes TVS - TVS - Diodes - P6KE160A-TP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 Tape & Reel (TR) DO-15; DO-15
Peak Pulse Power 600 watts 600 watts 600 watts
VC 219 volts 219 volts 219 volts
VBR 152 volts 152 volts 152 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
Low capacitance bidirectional ESD protection diode - PESD12VL1BA,115 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 12 volts
View Details
9 suppliers
TVS Diodes - 2548548P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X2-DFN1006-2
View Details