The Littelfuse P6KE series TVS diode, part number 27AK1466, is a bidirectional device designed to protect sensitive electronic equipment from voltage transients, such as those caused by lightning. It features a reverse standoff voltage of 102V and a maximum clamping voltage of 165V. The diode is housed in a DO-15 (DO-204AC) package and has a peak pulse power dissipation capability of 600W for single die parts and 800W for stacked die parts, measured at a 10/1000Oºs waveform. This component is RoHS compliant and suitable for high-temperature reflow soldering processes. It has a fast response time, typically less than 1.0 picosecond, and exhibits low incremental surge resistance with a typical reverse leakage current of less than 1OºA when the breakdown voltage is above 12V. The operating temperature range is from -55°C to 175°C, making it versatile for various applications in telecom, computer, industrial, and consumer electronics.
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
165V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
165V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE, BIDIR, 102V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE120CA | P6KE120CATR-ND | P6KE120CA | 27AK1466 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 102V, Do-15; Product Range Littelfuse |
| VR | 102 volts | |||
| VBR | 114 to 126 volts | 114 volts | 114 volts | 114 volts |
| PD | 600000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |