Manufacturer: Littelfuse Inc.
Win Source Part Number: 888397-P6KE12CA-B
Series: P6KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6115, -P6KE12CA-B, P6KE12CA-B-ND
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 10.2VWM 16.7VC DO204AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888397-P6KE12CA-B | F6115-ND | P6KE12CA-B |
| Product Name | TVS - TVS - Diodes - P6KE12CA-B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | ||
| Peak Pulse Power | 600 watts | 600 watts |