Opto 22 PLC Module/Rack SNAP-B16M

Description
SOLID STATE RELAYS, CURRENT RATING: 4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH: 387.1MM, VOLTAGE RATING:5.2V. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, CURRENT RATING: 4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH: 387.1MM, VOLTAGE RATING:5.2V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 516578 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
516578
PLC Module/Rack 516578
SOLID STATE RELAYS, CURRENT RATING: 4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH: 387.1MM, VOLTAGE RATING:5.2V. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, CURRENT RATING: 4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH: 387.1MM, VOLTAGE RATING:5.2V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 516578
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 10612047 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details
PLCs - Programmable Logic Controllers - 1244307 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, digital
Output Relay Output; Frequency or Pulse; Digital, pwm, solid state
Programming Options Computer Programmable; Computer
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details