COMPACT SMART RELAY, ZELIO LOGIC
Schneider Electric SR2D101BD
Programmable Logic Controller (PLC) DIN Rail 24VDC
COMPACT SMART RELAY, 10 I/O, 24V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; SVHC:No RoHS Compliant: Yes
COMPACT SMART RELAY, ZELIO LOGIC, NO CLOCK, NO DISPLAY, 24 VDC, 4 MA, 6/90 MS CYCLE TIME, SCREW CONTACT TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4008-SR2D101BD-ND | 4796020 | SR2D101BD | 24AJ2240 | 57640655 |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Controllers - Programmable (PLC, PAC) | Compact Smart Relay, 10 I/o, 24V; No. Of Analogue Inputs Schneider Electric | PLC Module/Rack |
| Input | Digital | Discrete | |||
| Output | Relay Output | Relay Output; Relay | DC Output | ||
| Power | 24VDC | ||||
| Mounting Options | DIN Rail | Din rail | DIN Rail | ||
| Agency Approval | CSA, C-Tick, GL, GOST, UL |