Opto 22 PLC Module/Rack SNAP-B16MC

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:387.35MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:387.35MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 4833961 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
4833961
PLC Module/Rack 4833961
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:387.35MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING:4.2A, PRODUCT RANGE:-, ACCESSORY TYPE:16-MODULE MOUNTING RACK, EXTERNAL WIDTH:112.01MM, FOR USE WITH:I/O PROCESSORS, LENGTH:387.35MM, VOLTAGE RATING:5.2V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 4833961
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Pneumatic Logic Controllers - 1366919 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Inputs 64
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details