MODULAR SMART RELAY, ZELIO LOGIC
Schneider Electric SR3B261FU
To meet the demand for applications that require more flexibility than a simple relay, timer or counter, but are too small or simple for the smallest Nano PLC, the new generation of Zelio Logic smart relays are now available.
Designed to accept and control outputs just like a relay, Zelio Logic features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable gains from the design stage to the monitoring of their applications, due to its simplicity and flexibility.
Features:
MODULAR SMART RELAY, 16-INPUT, 10-OUTPUT, 26-PORT, 6/90 MS, 100/240 VAC, 0.6 MA, 47/63 HZ, 350 KOHM, W/ CLOCK, IP20/IP40. FREE 2 YEAR RADWELL WARRANTY
MODULAR SMART RELAY, 26 I/O, 100-240V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:10; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4008-SR3B261FU-ND | 4684258 | 70007817 | 57640795 | 24AJ2243 | SR3B261FU |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | ZELIO SR3 26IO 100240VAC | PLC Module/Rack | Modular Smart Relay, 26 I/o, 100-240V; No. Of Analogue Inputs Schneider Electric | Controllers - Programmable (PLC, PAC) |
| Input | Digital | Discrete | ||||
| Output | Relay Output | Relay Output; Relay | AC Output | |||
| Power | 115VAC; 230VAC | 115VAC; 230VAC | ||||
| Mounting Options | DIN Rail | Din rail | DIN Rail | |||
| Agency Approval | CSA, C-Tick, GL, GOST, UL |