Telemecanique Sensors ZCMD21M12
TELEMECANIQUE SENSORS Sensors & Switches ZCMD21M12
LIMIT SWITCH BODY, SNAP ACTION, 240 VAC, 3 AMP, 1 NO/NC, SCREW TERMINALS, MALE CONNECTOR M12 4-PIN, METAL ZCMD. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LIMIT SWITCH 240VAC 4A METAL ZCMD
| RS Components, Ltd. | Radwell International | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 4473799 | 57777066 | ZCMD21M12 | |
| Product Name | Limit Switches | Limit Switch | Limit Switch | Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | 1 CO | |||
| Connections | Screw Terminal |