SWITCH SNAP ACTION SPDT 15A 125V
ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, CROSSOVER PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z10663-ND | ZE-Q21-2 | ZE-Q21-2 | 1272311 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||
| Maximum Current Rating | 0.5000 to 15 amps | 15 amps |