TE Connectivity Eurocard Connectors 2-164045-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-164045-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-164045-1
Eurocard Connectors 2-164045-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Z, B, D

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height (MM) : 21.8
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic Polyester - Glass-Filled

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : I
  • DIN Size : Standard
  • Eurocard Connector Configuration Type : Type F

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 Connectors - 7188299 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188299
DIN 41612 Connectors 7188299
TE Connectivity 2-164045-1

TE Connectivity 2-164045-1

Supplier's Site
DIN 41612 Connectors - 7188299P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7188299P
DIN 41612 Connectors 7188299P
Plug pcb 90deg 48w 3row 2.54mm Eurocard

Plug pcb 90deg 48w 3row 2.54mm Eurocard

Supplier's Site
DIN 41612 Connectors - 1647752 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1647752
DIN 41612 Connectors 1647752
Plug pcb 90deg 48w 3row 2.54mm Eurocard

Plug pcb 90deg 48w 3row 2.54mm Eurocard

Supplier's Site
DIN 41612 - A104984-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A104984-ND
DIN 41612 A104984-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Connector, Din 41612, Plug, 48Pos, 3; Product Range Amp - Te Connectivity - 18AH0084 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 48Pos, 3; Product Range Amp - Te Connectivity
18AH0084
Connector, Din 41612, Plug, 48Pos, 3; Product Range Amp - Te Connectivity 18AH0084
CONNECTOR, DIN 41612, PLUG, 48POS, 3; Product Range:EUROCARD Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 48POS, 3; Product Range:EUROCARD Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - DIN 41612 - 2-164045-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-164045-1
Backplane Connectors - DIN 41612 2-164045-1
CONN DIN PLUG 48POS PCB RA GOLD

CONN DIN PLUG 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-164045-1 7188299 7188299P A104984-ND 18AH0084 2-164045-1
Product Name Eurocard Connectors DIN 41612 Connectors DIN 41612 Connectors DIN 41612 Connector, Din 41612, Plug, 48Pos, 3; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector DIN Connector Plug, Male Pins DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through hole Through Hole, Right Angle
Current Rating 5.5 amps
Unlock Full Specs
to access all available technical data