TE Connectivity Headers, Receptacles, Female Sockets 215309-3

Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A106661-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106661-ND
Headers, Receptacles, Female Sockets A106661-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 6689797 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6689797
PCB Sockets 6689797
Recepticle 2x3 HV-100 top entry vert pcb

Recepticle 2x3 HV-100 top entry vert pcb

Supplier's Site
PCB Sockets - 6689797P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6689797P
PCB Sockets 6689797P
Recepticle 2x3 HV-100 top entry vert pcb

Recepticle 2x3 HV-100 top entry vert pcb

Supplier's Site
PCB Sockets - 1735360 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1735360
PCB Sockets 1735360
Recepticle 2x3 HV-100 top entry vert pcb

Recepticle 2x3 HV-100 top entry vert pcb

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 215309-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
215309-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 215309-3
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 69AH4591 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
69AH4591
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 69AH4591
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RCPT 6POS 0.1 GOLD PCB - 792-215309-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 6POS 0.1 GOLD PCB
792-215309-3
CONN RCPT 6POS 0.1 GOLD PCB 792-215309-3
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106661-ND 6689797 6689797P 215309-3 69AH4591 792-215309-3
Product Name Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity CONN RCPT 6POS 0.1 GOLD PCB
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through hole Through Hole Through Hole Mount Through Hole
Number of Contacts 6 #
Geometry Straight; Straight Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details