TE Connectivity SMD Electronic Connector 2154829-3

Description
Conn Power HDR 4 POS 3.96mm Solder ST SMD 4 Terminal 1 Port Package Product overview: 2154829-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2154829-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power HDR 4 POS 3.96mm Solder ST SMD 4 Terminal 1 Port Package Product overview: 2154829-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2154829-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD Electronic Connector
316-2154829-3
SMD Electronic Connector 316-2154829-3
Conn Power HDR 4 POS 3.96mm Solder ST SMD 4 Terminal 1 Port Package Product overview: 2154829-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2154829-3 can be used for catalog matching and distributor lookup.

Conn Power HDR 4 POS 3.96mm Solder ST SMD 4 Terminal 1 Port Package Product overview: 2154829-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2154829-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - 1035735-2154829-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors
1035735-2154829-3
Connectors, Interconnects - Solid State Lighting Connectors 1035735-2154829-3
Win Source Part Number: 1035735-2154829-3 Category: Connectors, Interconnects>Solid State Lighting Connectors Number of Positions: 4 Pitch: 0.156" (3.96mm) Features: Board Lock Connector Type: Header, Male Pins Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 600V Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Natural Standard Package: 300 Style: Board to Cable/Wire Mounting Type: Surface Mount, Bottom Entry, Through Board Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): 640445-4; 644752-4; 640383-4; 3-641210-4; 27-62-4052; 00266240462154829-3. ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2154829-3-SI,A10746 5CT,A2154829-3,A1074 65,A107465-ND,A10746 5TR Base Product Number: 2154829

Win Source Part Number: 1035735-2154829-3
Category: Connectors, Interconnects>Solid State Lighting Connectors
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Features: Board Lock
Connector Type: Header, Male Pins
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 600V
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Natural
Standard Package: 300
Style: Board to Cable/Wire
Mounting Type: Surface Mount, Bottom Entry, Through Board
Temperature Range - Operating: -30°C ~ 105°C
Alternative Parts (Cross-Reference): 640445-4; 644752-4; 640383-4; 3-641210-4; 27-62-4052; 00266240462154829-3.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2154829-3-SI,A107465CT,A2154829-3,A107465,A107465-ND,A107465TR
Base Product Number: 2154829

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A107465TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A107465TR-ND
Solid State Lighting Connector Assemblies A107465TR-ND
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"

"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A107465CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A107465CT-ND
Solid State Lighting Connector Assemblies A107465CT-ND
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"

"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"

Buy Now Datasheet
Connector, Header, 4 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity - 67W2319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
67W2319
Connector, Header, 4 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity 67W2319
CONNECTOR, HEADER, 4 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-2154829-3 1035735-2154829-3 A107465TR-ND 67W2319
Product Name SMD Electronic Connector Connectors, Interconnects - Solid State Lighting Connectors Solid State Lighting Connector Assemblies Connector, Header, 4 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
Termination Solder Surface Mount Straight
Mounting Surface Mount, Bottom Entry, Through Board Surface Mount, Bottom Entry, Through Board
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data