TE Connectivity Coax Connectors 2-1589072-4

Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 61 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 61 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-1589072-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-1589072-4
Coax Connectors 2-1589072-4
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) (INCH) : .087 Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency Range (GHZ) : 61 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : Nanominiature Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Material Finish : Plated
  • Body Plating Material : Electroless Nickel

Configuration Features


  • Number of Coaxial Contacts : 9
  • Number of Positions : 9
  • PCB Mount Orientation : Horizontal

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) (INCH) : .087

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency Range (GHZ) : 61 - 1

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : Nanominiature
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 2-1589072-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-1589072-4
D-Sub Connectors 2-1589072-4
Coax

Coax

Buy Now
Headers, Receptacles, Female Sockets - A139036-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A139036-ND
Headers, Receptacles, Female Sockets A139036-ND
9 Position Receptacle Connector Surface Mount, Right Angle Tin-Lead

9 Position Receptacle Connector Surface Mount, Right Angle Tin-Lead

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2-1589072-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2-1589072-4
CX090L2AQ = COAX

CX090L2AQ = COAX

Supplier's Site
2-1589072-4 Rohs Compliant Amp - Te Connectivity - 96AC5854 - Newark, An Avnet Company
Chicago, IL, United States
2-1589072-4 Rohs Compliant Amp - Te Connectivity
96AC5854
2-1589072-4 Rohs Compliant Amp - Te Connectivity 96AC5854
2-1589072-4 ROHS COMPLIANT: YES

2-1589072-4 ROHS COMPLIANT: YES

Supplier's Site
Cx090L2Aq = Coax Amp - Te Connectivity - 36AC0972 - Newark, An Avnet Company
Chicago, IL, United States
Cx090L2Aq = Coax Amp - Te Connectivity
36AC0972
Cx090L2Aq = Coax Amp - Te Connectivity 36AC0972
CX090L2AQ = Coax

CX090L2AQ = Coax

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1589072-4 2-1589072-4 A139036-ND 2-1589072-4 96AC5854
Product Name Coax Connectors D-Sub Connectors Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2-1589072-4 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Termination Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data