Manufacturer: TE Connectivity
Win Source Part Number: 905918-215307-3
Series: AMPMODU HV-100
Features: 6 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Tray
Mounting: Through Hole
Family Name: 215307
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 215307-3-ND, A106656, 2153073, 2266-215307-3
TE Connectivity 215307-3 Housing
TE Connectivity 215307-3 Housing
2x3P HV100 Receptacle, 2.54mm Pitch, 3A, Gold, Green Product overview: 215307-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215307-3 can be used for catalog matching and distributor lookup.
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, RCPT, 3POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
3P HV-100 STECKLEI ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905918-215307-3 | 2871914 | 316-215307-3 | A106656-ND | 18AH0146 | 12H6393 |
| Product Name | Rectangular Connectors - 215307-3 | PCB Headers | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connector, Rcpt, 3Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 3P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount | |||
| Geometry | Straight |