TE Connectivity RJ14 Connectors 215876-2

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ14 Connectors - 215876-2 - TE Connectivity
Berwyn, PA, United States
RJ14 Connectors
215876-2
RJ14 Connectors 215876-2
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105008CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105008CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105008CT-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105008TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105008TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105008TR-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 215876-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
215876-2
Modular Connectors / Ethernet Connectors 215876-2
Modular Connectors / Ethernet Connectors 6P 4C PCB R/A

Modular Connectors / Ethernet Connectors 6P 4C PCB R/A

Buy Now Datasheet
6/4 Pcb Mod.jack Se Rohs Compliant Amp - Te Connectivity - 33B6895 - Newark, An Avnet Company
Chicago, IL, United States
6/4 Pcb Mod.jack Se Rohs Compliant Amp - Te Connectivity
33B6895
6/4 Pcb Mod.jack Se Rohs Compliant Amp - Te Connectivity 33B6895
6/4 PCB MOD.JACK SE ROHS COMPLIANT: YES

6/4 PCB MOD.JACK SE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 215876-2 215876-2 A105008CT-ND 215876-2 33B6895
Product Name RJ14 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors 6/4 Pcb Mod.jack Se Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data