TE Connectivity RJ22 Connectors 215875-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 215875-1 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
215875-1
RJ22 Connectors 215875-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105006TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105006TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105006TR-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105006CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105006CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105006CT-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Ethernet Connectors - 9098059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
9098059
Ethernet Connectors 9098059
TE Connectivity 215875-1 RJ22 Connector

TE Connectivity 215875-1 RJ22 Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
366-215875-1
Electronic Connector 366-215875-1
4/4 Pos Female RJ45 Modular Jack, Right Angle, Solder, Unshielded Product overview: 215875-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215875-1 can be used for catalog matching and distributor lookup.

4/4 Pos Female RJ45 Modular Jack, Right Angle, Solder, Unshielded Product overview: 215875-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215875-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1362653-215875-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1362653-215875-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1362653-215875-1
Win Source Part Number: 1362653-215875-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Board Lock Base Product Number: 215875 Mounting Type: Through Hole HTSUS: 8536.69.4040 Ratings: Cat3 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Contact Finish: Gold Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Number of Ports: 1 LED Color: Does Not Contain LED Tab Direction: Down

Win Source Part Number: 1362653-215875-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Lock
Base Product Number: 215875
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Ratings: Cat3
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Contact Finish: Gold
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Down

Buy Now Datasheet
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity - 33B6893 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity
33B6893
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity 33B6893
CONNECTOR, RJ22, JACK, 4P4C, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ22, JACK, 4P4C, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj22, Jack, 1Port, 4P4C; Lan Category Amp - Te Connectivity - 51X1956 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj22, Jack, 1Port, 4P4C; Lan Category Amp - Te Connectivity
51X1956
Connector, Rj22, Jack, 1Port, 4P4C; Lan Category Amp - Te Connectivity 51X1956
CONNECTOR, RJ22, JACK, 1PORT, 4P4C; LAN Category:Cat3; Product Range:MRJ21 Series; SVHC:No SVHC (15-Jan-2018); Connector Type:RJ22; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through RoHS Compliant: Yes

CONNECTOR, RJ22, JACK, 1PORT, 4P4C; LAN Category:Cat3; Product Range:MRJ21 Series; SVHC:No SVHC (15-Jan-2018); Connector Type:RJ22; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Contact Termination:Through RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 215875-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
215875-1
Modular Connectors / Ethernet Connectors 215875-1
Modular Connectors / Ethernet Connectors 4/4 SIDE ENTRY PCB

Modular Connectors / Ethernet Connectors 4/4 SIDE ENTRY PCB

Buy Now Datasheet
Modular Connector Jacks - 215875-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
215875-1
Modular Connector Jacks 215875-1
CONN MOD JACK 4P4C R/A UNSHLD

CONN MOD JACK 4P4C R/A UNSHLD

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4 - 792-215875-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4
792-215875-1
TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4 792-215875-1
TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4

TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215875-1 A105006TR-ND 9098059 366-215875-1 1362653-215875-1 33B6893 51X1956 215875-1 215875-1 792-215875-1
Product Name RJ22 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Ethernet Connectors Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity Connector, Rj22, Jack, 1Port, 4P4C; Lan Category Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Jacks TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Through Hole Solder Solder
Mounting Board Mount Through Hole Pcb mount Through Hole Through Hole Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data