"Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)"
CONN HEADER R/A 20POS 4.2MM
20P VAL-U-LOK R/A HDR V0
20P VAL-U-LOK R/A HDR V0 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1586042-0 | 2-1586042-0-ND | 2-1586042-0 | 76AC2905 |
| Product Name | Connectors Unreviewed | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 20P Val-U-Lok R/a Hdr V0 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 9.0 amps | 9.0 amps |