"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
1 x 8 way vertical receptacle MODU
1 x 8 way vertical receptacle MODU
1 x 8 way vertical receptacle MODU
Connectors
CONN RCPT 8POS 0.1 GOLD PCB
CONNECTOR, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
8P HV100 REC CON. TE, 7.0MM
Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 8, 2.54 Mm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106654-ND | 4958587 | 4958587P | 215297-8 | 215297-8 | 98K6516 | 95AC0689 | 792-215297-8 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 8P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity | Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 8, 2.54 Mm | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||||
| Mounting | Through Hole | Through hole | Through Hole | Through Hole Mount | Through Hole | |||
| Number of Contacts | 8 # | |||||||
| Geometry | Straight; Straight | Vertical |