Electronic Component
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
2 x 7 way vertical receptacle MODU
CONN RCPT 14POS 0.1 GOLD PCB
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
2X7P HV100 REC CON. TE, 7.0MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 215307-7 | A106396-ND | 4958666 | 215307-7 | 01J1142 | 79AH9414 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 2X7P Hv100 Rec Con. Te, 7.0Mm Rohs Compliant Te Connectivity | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Mounting | Through Hole | Through hole | Through Hole | Through Hole Mount | ||
| Number of Contacts | 14 # |