TE Connectivity Ribbon Cable Connectors 215079-4

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 7.1 MM  [.279 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board, Wire-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 7.1 MM  [.279 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board, Wire-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 215079-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
215079-4
Ribbon Cable Connectors 215079-4
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4 MM  [.16 INCH ] Connector Length : 7.1 MM  [.279 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board, Wire-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 4 MM  [.16 INCH ]
  • Connector Length : 7.1 MM  [.279 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board, Wire-to-Board
  • Ribbon Cable Connector Type : Female-On-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1192130-215079-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1192130-215079-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1192130-215079-4
Win Source Part Number: 1192130-215079-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Micro-MaTch Number of Positions: 4 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Phosphor Bronze Voltage Rating: 100VDC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 2,500 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 2150794; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A107031CT,-215079-4- SI,215079-4-ND,21507 94,A107031TR,-215079 -4-LSI Base Product Number: 215079

Win Source Part Number: 1192130-215079-4
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Number of Positions: 4
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Phosphor Bronze
Voltage Rating: 100VDC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 2,500
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Red
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.157" (4.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 2150794;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A107031CT,-215079-4-SI,215079-4-ND,2150794,A107031TR,-215079-4-LSI
Base Product Number: 215079

Buy Now Datasheet
Singapore, Singapore
1.5A 230V Electronic Connector
316-215079-4
1.5A 230V Electronic Connector 316-215079-4
4 Pos 1.27mm Shrouded Header Receptacle, 1.5A, 230V, Thru-Hole, Red Product overview: 215079-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 230V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 230V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215079-4 can be used for catalog matching and distributor lookup.

4 Pos 1.27mm Shrouded Header Receptacle, 1.5A, 230V, Thru-Hole, Red Product overview: 215079-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 230V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 230V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215079-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A107031TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107031TR-ND
Headers, Receptacles, Female Sockets A107031TR-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A107031CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107031CT-ND
Headers, Receptacles, Female Sockets A107031CT-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
PCB Sockets - 6805129 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6805129
PCB Sockets 6805129
TE Connectivity 215079-4 PCB Socket

TE Connectivity 215079-4 PCB Socket

Supplier's Site
Micro-Match Fob.04P Amp - Te Connectivity - 17R8917 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Fob.04P Amp - Te Connectivity
17R8917
Micro-Match Fob.04P Amp - Te Connectivity 17R8917
MICRO-MATCH FOB.04P

MICRO-MATCH FOB.04P

Supplier's Site
Pcb Rcpt, Board-To-Board, 4Pos, 2Row; Connector Systems Amp - Te Connectivity - 68AH0527 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rcpt, Board-To-Board, 4Pos, 2Row; Connector Systems Amp - Te Connectivity
68AH0527
Pcb Rcpt, Board-To-Board, 4Pos, 2Row; Connector Systems Amp - Te Connectivity 68AH0527
PCB RCPT, BOARD-TO-BOARD, 4POS, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:Micro-MaTch RoHS Compliant: Yes

PCB RCPT, BOARD-TO-BOARD, 4POS, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:Micro-MaTch RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 4, 1.27 Mm Rohs Compliant Amp - Te Connectivity - 62X0663 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 4, 1.27 Mm Rohs Compliant Amp - Te Connectivity
62X0663
Wire-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 4, 1.27 Mm Rohs Compliant Amp - Te Connectivity 62X0663
Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 4, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 4, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 4Way, Vertical, 1.27; Pitch Spacing Amp - Te Connectivity - 52R4079 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4Way, Vertical, 1.27; Pitch Spacing Amp - Te Connectivity
52R4079
Connector, 4Way, Vertical, 1.27; Pitch Spacing Amp - Te Connectivity 52R4079
CONNECTOR, 4WAY, VERTICAL, 1.27; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, 4WAY, VERTICAL, 1.27; Pitch Spacing:1.27mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 215079-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
215079-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 215079-4
CONN RCPT 4POS 0.1 TIN PCB

CONN RCPT 4POS 0.1 TIN PCB

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
215079-4
Connectors >> Wire To Board / Wire To Wire Connector 215079-4
2x2P 4P 2 Tin 2.54mm 2.54mm 2 -40°C~+105°C Phosphor bronze Straight Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

2x2P 4P 2 Tin 2.54mm 2.54mm 2 -40°C~+105°C Phosphor bronze Straight Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215079-4 1192130-215079-4 316-215079-4 A107031TR-ND 6805129 17R8917 68AH0527 52R4079 215079-4 215079-4
Product Name Ribbon Cable Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1.5A 230V Electronic Connector Headers, Receptacles, Female Sockets PCB Sockets Micro-Match Fob.04P Amp - Te Connectivity Pcb Rcpt, Board-To-Board, 4Pos, 2Row; Connector Systems Amp - Te Connectivity Connector, 4Way, Vertical, 1.27; Pitch Spacing Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Kinked Pin, Solder Through Hole Solder Through Hole Kinked Pin, Solder
Mounting Board Mount Through Hole Through Hole Through hole Through Hole Mount Through Hole Straight
Voltage Rating 100 volts 100 volts 230 volts 100 volts 230 volts 100 volts
Current Rating 1.0 amps 1.5 amps
Unlock Full Specs
to access all available technical data