"SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"
"SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.156"" (3.96mm) Solder"
CONNECTOR, HEADER, 2 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
CONN SSL HDR 2POS 3.96MM SOLDER
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107463TR-ND | 67W2317 | 2154829-1 |
| Product Name | Solid State Lighting Connector Assemblies | Connector, Header, 2 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Male Pins | Wire to Board Connector | |
| Mounting | Surface Mount, Bottom Entry, Through Board | Surface Mount, Bottom Entry, Through Board | |
| Voltage Rating | 600 volts |