3M IC & Component Sockets 216-3340-19-0602J

Description
3M Receptacles for DIP Sockets, 216-334
Request a Quote Datasheet
Description
3M Receptacles for DIP Sockets, 216-334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
216-3340-19-0602J
IC & Component Sockets 216-3340-19-0602J
3M Receptacles for DIP Sockets, 216-334

3M Receptacles for DIP Sockets, 216-334

Buy Now
Socket Adapters - 3M5014-ND - DigiKey
Thief River Falls, MN, United States
Socket Adapters
3M5014-ND
Socket Adapters 3M5014-ND
"IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole"

"IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole"

Buy Now Datasheet
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M - 85K7799 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
85K7799
Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M 85K7799
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:216-3340 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:216-3340 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 216-3340-19-0602J 3M5014-ND 85K7799
Product Name IC & Component Sockets Socket Adapters Dip Socket, 16 Position, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - 2684-104146-E-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-063LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details