"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 5POS 0.1 TIN PCB
Conn Socket Strip RCP 5 POS 2.54mm Solder ST Thru-Hole
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 215298-5-ND | 215298-5 | 792-215298-5 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn Socket Strip RCP 5 POS 2.54mm Solder ST Thru-Hole |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Number of Contacts | 5 # | ||
| Termination | Kinked Pin, Solder | Kinked Pin, Solder |