20 Pos 9A 600V Male Vertical Header, 4.2mm Pitch, Tin Plated Product overview: 2-1586037-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586037-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.165"" (4.20mm)"
Electronic Component
TE Connectivity 2-1586037-0 PCB Header
TE Connectivity 2-1586037-0 PCB Header
TE Connectivity 2-1586037-0 PCB Header
CONN, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2-1586037-0 | A30611-ND | 2-1586037-0 | 4960170P | 1647447 | 39K1486 |
| Product Name | 9A 600V Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity | |
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 9.0 amps | 9.0 amps |