3 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: 215297-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215297-3 can be used for catalog matching and distributor lookup.
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332764-215297-3
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 3
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 240
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5µin (0.80µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Green
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-215297-3,A10665
Base Product Number: 215297
RoHS Status: RoHS Compliant
CONN RCPT 3POS 0.1 GOLD PCB
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-215297-3 | A106650-ND | 1332764-215297-3 | 215297-3 | 18AH0145 |
| Product Name | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Kinked Pin, Solder | Kinked Pin, Solder | ||
| Current Rating | 3.0 amps | ||||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |