Conn Mictor SB Connector PL 80 POS 0.8mm Solder ST SMD Box/Tray Product overview: 2-1658045-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658045-2 can be used for catalog matching and distributor lookup.
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MSB0.80PL8ASY080FL,-
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board
Series: MICTOR SB
Package: Bulk
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount
CONN PLUG 80POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2-1658045-2 | A128528-ND | 2-1658045-2 | 2-1658045-2 | |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |