2 x 4 way vertical receptacle MODU
2 x 4 way vertical receptacle MODU
2 x 4 way vertical receptacle MODU
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
2X4P HV100 REC CON. TE, 7.0MM
Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 8, 2.54 Mm
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4958638 | 4958638P | A106657-ND | 98K6517 | 41AJ6240 | 792-215307-4 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 2X4P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity | Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 8, 2.54 Mm |
| Geometry | Straight; Straight | Vertical | ||||
| Termination | Solder | Solder | Kinked Pin, Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | Through Hole |