TE Connectivity Board to Board & Mezzanine Connectors 2-1658462-3

Description
MSB0.80RC-ASY120FL,- ,30,-TY
Request a Quote Datasheet
Description
MSB0.80RC-ASY120FL,- ,30,-TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2-1658462-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658462-3
Board to Board & Mezzanine Connectors 2-1658462-3
MSB0.80RC-ASY120FL,- ,30,-TY

MSB0.80RC-ASY120FL,-,30,-TY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658462-3
Board to Board & Mezzanine Connectors 2-1658462-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A118380-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118380-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118380-ND
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-1658462-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-1658462-3
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Msb0.80Rc-Asy120Fl,-,30,-Ty Rohs Compliant Amp - Te Connectivity - 36AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Rc-Asy120Fl,-,30,-Ty Rohs Compliant Amp - Te Connectivity
36AC1190
Msb0.80Rc-Asy120Fl,-,30,-Ty Rohs Compliant Amp - Te Connectivity 36AC1190
MSB0.80RC-ASY120FL,- ,30,-TY ROHS COMPLIANT: YES

MSB0.80RC-ASY120FL,-,30,-TY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658462-3 A118380-ND 2-1658462-3 36AC1190
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Msb0.80Rc-Asy120Fl,-,30,-Ty Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details