TE Connectivity IC Sockets 2-1571550-4

Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A130909-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A130909-ND
IC Sockets A130909-ND
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity - 87K2028 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity
87K2028
Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity 87K2028
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A130909-ND 87K2028
Product Name IC Sockets Dip Socket, 16 Position, Through Hole; No. Of Contacts Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Headers, Male Pins - A114648-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details