"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
1 x 2 way vertical receptacle MODU
1 x 2 way vertical receptacle MODU
1 x 2 way vertical receptacle MODU
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 2POS 0.1 GOLD PCB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106649-ND | 4958515 | 4958515P | 98K6513 | 215297-2 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole | |
| Number of Contacts | 2 # |