TE Connectivity Headers, Receptacles, Female Sockets 215297-4

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A106651-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106651-ND
Headers, Receptacles, Female Sockets A106651-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 98K6514 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
98K6514
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 98K6514
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A106651-ND 98K6514
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ribbon Cable Connectors - 103308-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details