"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Board-To-Board Connector, Right Angle, AMPMODU HV-190 Series, Receptacle, 4, Gold Plated Contacts
CONN RCPT 4POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106666-ND | 17R8979 | 216602-4 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Right Angle, Ampmodu Hv-190 Series, Receptacle, 4, Gold Plated Contacts Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Number of Contacts | 4 # |