TE Connectivity Board to Board & Mezzanine Connectors 2-1658013-4

Description
MSB0.80PL5ASY160FL,- ,10,-TY
Request a Quote Datasheet
Description
MSB0.80PL5ASY160FL,- ,10,-TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2-1658013-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658013-4
Board to Board & Mezzanine Connectors 2-1658013-4
MSB0.80PL5ASY160FL,- ,10,-TY

MSB0.80PL5ASY160FL,-,10,-TY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658013-4
Board to Board & Mezzanine Connectors 2-1658013-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039343-2-1658013-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039343-2-1658013-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039343-2-1658013-4
Win Source Part Number: 1039343-2-1658013-4 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MICTOR Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Height Above Board: 0.168" (4.27mm) Standard Package: 180 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 1658014-4; 1658047-4; 1658045-4; 2-1658045-4; 1658046-4; 1658044-4; 5179031-8; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1076-2-1658013-4 Base Product Number: 1658013

Win Source Part Number: 1039343-2-1658013-4
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MICTOR
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Height Above Board: 0.168" (4.27mm)
Standard Package: 180
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 1658014-4; 1658047-4; 1658045-4; 2-1658045-4; 1658046-4; 1658044-4; 5179031-8;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1076-2-1658013-4
Base Product Number: 1658013

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-1658013-4
Electronic Connector 316-2-1658013-4
MSB0.80PL5ASY160FL,- ,10,-TY Product overview: 2-1658013-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658013-4 can be used for catalog matching and distributor lookup.

MSB0.80PL5ASY160FL,-,10,-TY Product overview: 2-1658013-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658013-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2-1658013-4-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2-1658013-4-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2-1658013-4-ND
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Msb0.80Pl5Asy160Fl,-,10,-Ty Amp - Te Connectivity - 98X2109 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Pl5Asy160Fl,-,10,-Ty Amp - Te Connectivity
98X2109
Msb0.80Pl5Asy160Fl,-,10,-Ty Amp - Te Connectivity 98X2109
MSB0.80PL5ASY160FL,- ,10,-TY

MSB0.80PL5ASY160FL,-,10,-TY

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-1658013-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-1658013-4
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658013-4 1039343-2-1658013-4 316-2-1658013-4 2-1658013-4-ND 98X2109 2-1658013-4
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Msb0.80Pl5Asy160Fl,-,10,-Ty Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data