TE Connectivity Ribbon Cable Connectors 215464-8

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 8.89 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 8.89 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 215464-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
215464-8
Ribbon Cable Connectors 215464-8
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 8.89 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.27 INCH ]
  • Connector Length : 8.89 MM  [.35 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Pin Header
  • Ribbon Cable Connector Type : Male-On-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - A116230TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A116230TR-ND
Headers, Male Pins A116230TR-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - A116230CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A116230CT-ND
Headers, Male Pins A116230CT-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
08P.micro-Match Mob Amp - Te Connectivity - 17R8939 - Newark, An Avnet Company
Chicago, IL, United States
08P.micro-Match Mob Amp - Te Connectivity
17R8939
08P.micro-Match Mob Amp - Te Connectivity 17R8939
08P.MICRO-MATCH MOB

08P.MICRO-MATCH MOB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 215464-8 A116230TR-ND 215464-8 17R8939
Product Name Ribbon Cable Connectors Headers, Male Pins 08P.micro-Match Mob Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data